7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 3.3VWM 7VC 8-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SMDA03-6CT-ND | SMDA03-6 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 7 volts | 7 volts |