Manufacturer: SMC Diode Solutions
Win Source Part Number: 794648-SMBJ45CATR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Current - Peak Pulse (10/1000μs): 8.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ45CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 50V
Manufacturer Package: SMB (DO-214AA)
Maximum Clamping Voltage: 72.7V
Introduction Date: March 27, 2017
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794648-SMBJ45CATR |
| Product Name | TVS - TVS - Diodes - SMBJ45CATR |
| Configuration | Single |