Manufacturer: SMC Diode Solutions
Win Source Part Number: 794644-SMBJ26ATR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Current - Peak Pulse (10/1000μs): 14.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ26A
Categories: Circuit Protection
Minimum Breakdown Voltage: 28.9V
Manufacturer Package: SMB (DO-214AA)
Maximum Clamping Voltage: 42.1V
Introduction Date: March 27, 2017
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
TVS DIODE 26VWM 42.1VC SMB / Diode TVS Single Uni-Dir 26V 600W 2-Pin SMB T/R Product overview: SMBJ26ATR from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26ATR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794644-SMBJ26ATR | 144-SMBJ26ATR |
| Product Name | TVS - TVS - Diodes - SMBJ26ATR | 26V 600W TVS Protection Diode |
| Configuration | Single | Single |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 42.1 volts |