Manufacturer: SMC Diode Solutions
Win Source Part Number: 769817-SMBD001030TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10mA
Current - Reverse Leakage @ Vr: 200nA @ 25V
Capacitance @ Vr, F: 2pF @ 15V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 10mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 769817-SMBD001030TR |
| Product Name | Diodes, Rectifiers - Single - SMBD001030TR |
| VF | 0.7000 volts |