Manufacturer: SMC Diode Solutions
Win Source Part Number: 1097543-SMAJ8.5ATR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.44V
Max Clamping Voltage: 14.4V
Peak Pulse Current(Ippm): 27.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097543-SMAJ8.5ATR |
| Product Name | TVS - TVS - Diodes - SMAJ8.5ATR |
| Package | SMA; SMA (DO-214AC) |
| VWM | 8.5 volts |
| IPPM | 27.7 amps |