Manufacturer: SMC Diode Solutions
Win Source Part Number: 1097422-SMAJ17ATR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 17V
Minimum Breakdown Voltage: 18.9V
Max Clamping Voltage: 27.6V
Peak Pulse Current(Ippm): 14.5A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
TVS DIODE 17VWM 27.6VC SMA Product overview: SMAJ17ATR from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ17ATR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097422-SMAJ17ATR | 144-SMAJ17ATR |
| Product Name | TVS - TVS - Diodes - SMAJ17ATR | TVS Protection Diode |
| Package | SMA; SMA (DO-214AC) | Reel - TR |
| VWM | 17 volts | 17 volts |
| IPPM | 14.5 amps | 14.5 amps |
| VC | 27.6 volts |