SMC Diode Solutions Co., Ltd TVS - TVS - Diodes - SMAJ110CATR SMAJ110CATR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1097377-SMAJ110CATR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 110V Minimum Breakdown Voltage: 122V Max Clamping Voltage: 177V Peak Pulse Current(Ippm): 2.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1097377-SMAJ110CATR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 110V Minimum Breakdown Voltage: 122V Max Clamping Voltage: 177V Peak Pulse Current(Ippm): 2.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ110CATR - 1097377-SMAJ110CATR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ110CATR
1097377-SMAJ110CATR
TVS - TVS - Diodes - SMAJ110CATR 1097377-SMAJ110CATR
Manufacturer: SMC Diode Solutions Win Source Part Number: 1097377-SMAJ110CATR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 110V Minimum Breakdown Voltage: 122V Max Clamping Voltage: 177V Peak Pulse Current(Ippm): 2.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1097377-SMAJ110CATR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 110V
Minimum Breakdown Voltage: 122V
Max Clamping Voltage: 177V
Peak Pulse Current(Ippm): 2.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ110CATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ110CATR
TVS Protection Diode 144-SMAJ110CATR
TVS DIODE 110VWM 177VC SMA Product overview: SMAJ110CATR from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ110CATR can be used for catalog matching and distributor lookup.

TVS DIODE 110VWM 177VC SMA Product overview: SMAJ110CATR from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ110CATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097377-SMAJ110CATR 144-SMAJ110CATR
Product Name TVS - TVS - Diodes - SMAJ110CATR TVS Protection Diode
Package SMA; SMA (DO-214AC) Reel - TR
VWM 110 volts 110 volts
IPPM 2.3 amps 2.3 amps
VC 177 volts
Unlock Full Specs
to access all available technical data