TVS DIODE 12VWM 7VWM SOT23-3
TVS DIODE 12VWM 7VWM SOT23-3
7V/12V TVS,PACKAGE SOT-23, TVS A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SM712CT-ND | SM712 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 12 to 26 volts | 26 volts |