38.9V Clamp 118A Ipp Tvs Diode Surface Mount DO-218AB
38.9V Clamp 118A Ipp Tvs Diode Surface Mount DO-218AB
38.9V Clamp 118A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 24VWM 38.9VC DO218AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SM6S24ATR-ND | SM6S24A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 4600 watts | 4600 watts |
| VC | 38.9 volts | 38.9 volts |