Manufacturer: SMC Diode Solutions
Win Source Part Number: 1096656-SK520TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC (DO-214AB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1096656-SK520TR |
| Product Name | Diodes, Rectifiers - Single - SK520TR |
| Life Cycle Stage | Active |