Diode Schottky 200V 5A Surface Mount SMB (DO-214AA)
Diode Schottky 200V 5A Surface Mount SMB (DO-214AA)
Diode Schottky 200V 5A Surface Mount SMB (DO-214AA)
DIODE SCHOTTKY 200V 5A SMB Product overview: SK520B from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK520B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367116-SK520B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Base Product Number: SK520
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
DIODE SCHOTTKY 200V 5A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1655-SK520BDKR-ND | 280-SK520B | 1367116-SK520B | SK520B |
| Product Name | Single Diodes | Schottky 200V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |