Manufacturer: SMC Diode Solutions
Win Source Part Number: 1096654-SK515BTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 150V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB (DO-214AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1096654-SK515BTR |
| Product Name | Diodes, Rectifiers - Single - SK515BTR |
| Life Cycle Stage | Active |