Diode Schottky 100V Surface Mount SMB (DO-214AA)
Diode Schottky 100V Surface Mount SMB (DO-214AA)
Diode Schottky 100V Surface Mount SMB (DO-214AA)
100V 850mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V SMB
| DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1655-SK510BCT-ND | SK510B | SK510B |
| Product Name | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |