Diode Schottky 60V Surface Mount SMA (DO-214AC)
Diode Schottky 60V Surface Mount SMA (DO-214AC)
Diode Schottky 60V Surface Mount SMA (DO-214AC)
60V 720mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 60V SMA
| DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1655-SK36ATR-ND | SK36A | SK36A |
| Product Name | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |