SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - SK34BTR SK34BTR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 895223-SK34BTR Features: Diode Schottky 40 V 3A Surface Mount SMB (DO-214AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SK34 Categories: Discrete Semiconductor Products Case / Package: SMB (DO-214AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1592-1, 1655-1592-2, 1655-1592-6
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 895223-SK34BTR Features: Diode Schottky 40 V 3A Surface Mount SMB (DO-214AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SK34 Categories: Discrete Semiconductor Products Case / Package: SMB (DO-214AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1592-1, 1655-1592-2, 1655-1592-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK34BTR - 895223-SK34BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK34BTR
895223-SK34BTR
Diodes, Rectifiers - Single - SK34BTR 895223-SK34BTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 895223-SK34BTR Features: Diode Schottky 40 V 3A Surface Mount SMB (DO-214AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SK34 Categories: Discrete Semiconductor Products Case / Package: SMB (DO-214AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1592-1, 1655-1592-2, 1655-1592-6

Manufacturer: SMC Diode Solutions
Win Source Part Number: 895223-SK34BTR
Features: Diode Schottky 40 V 3A Surface Mount SMB (DO-214AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK34
Categories: Discrete Semiconductor Products
Case / Package: SMB (DO-214AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1592-1, 1655-1592-2, 1655-1592-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 895223-SK34BTR
Product Name Diodes, Rectifiers - Single - SK34BTR
Package SMB; SMB (DO-214AA)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467620 - RS Components, Ltd.
Specs
Applications Rectifier
Package X3-TSN1616-2
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8800 volts
View Details
RF Diodes - 863-1109-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package SOD-523; SC-79, SOD-523
Tj 150 C (302 F)
View Details
6 suppliers