Diode Schottky 40V 3A Surface Mount SMB (DO-214AA)
Diode Schottky 40V 3A Surface Mount SMB (DO-214AA)
Diode Schottky 40V 3A Surface Mount SMB (DO-214AA)
40V 630mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 3A SMB
| DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1655-SK34BCT-ND | SK34B | SK34B |
| Product Name | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |