SMC Diode Solutions Co., Ltd Single Diodes SK320

Description
Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-SK320TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SK320TR-ND
Single Diodes 1655-SK320TR-ND
Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366996-SK320 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366996-SK320
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366996-SK320
Win Source Part Number: 1366996-SK320 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Base Product Number: SK320 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 200 V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366996-SK320
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Base Product Number: SK320
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Schottky 200V 3A Diode and Rectifier - 280-SK320 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 3A Diode and Rectifier
280-SK320
Schottky 200V 3A Diode and Rectifier 280-SK320
DIODE SCHOTTKY 200V 3A SMC Product overview: SK320 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK320 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 3A SMC Product overview: SK320 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK320 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK320 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK320
Discrete Semiconductor Products - Diodes - Rectifiers SK320
DIODE SCHOTTKY 200V 3A SMC

DIODE SCHOTTKY 200V 3A SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1655-SK320TR-ND 1366996-SK320 280-SK320 SK320
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 200V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466993 - RS Components, Ltd.
Specs
Package PowerDI5
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
High-voltage switching diode - BAS21-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers