SMC Diode Solutions Co., Ltd Diode Arrays SK2S160-100

Description
Diode Array 2 Independent Schottky 100V 80A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 100V 80A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-2108-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-2108-ND
Diode Arrays 1655-2108-ND
Diode Array 2 Independent Schottky 100V 80A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Schottky 100V 80A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1340269-SK2S160-100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1340269-SK2S160-100
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1340269-SK2S160-100
Win Source Part Number: 1340269-SK2S160-100 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 360 Technology: Schottky Current - Reverse Leakage @ Vr: 2 mA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 2 Independent Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Base Product Number: SK2S160 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 80 A Current - Average Rectified (Io) (per Diode): 80A

Win Source Part Number: 1340269-SK2S160-100
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 360
Technology: Schottky
Current - Reverse Leakage @ Vr: 2 mA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 2 Independent
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: SK2S160
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 80 A
Current - Average Rectified (Io) (per Diode): 80A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK2S160-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK2S160-100
Discrete Semiconductor Products - Diodes - Rectifiers SK2S160-100
DIODE MOD SCHOTT 100V 80A SOT227

DIODE MOD SCHOTT 100V 80A SOT227

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1655-2108-ND 1340269-SK2S160-100 SK2S160-100
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package SOT-227-4, miniBLOC SOT-227-4, miniBLOC
VF 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose quadruple Schottky diode - BAS40-05V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1660357 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details