Zener Diode 10V 500mW ±5% Surface Mount 2-WLCSP (1x0.6)
Zener Diode 10V 500mW ±5% Surface Mount 2-WLCSP (1x0.6)
Zener Diode 10V 500mW ±5% Surface Mount 2-WLCSP (1x0.6)
Win Source Part Number: 1148617-SFC1050
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 8 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 17 Ohms
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-WLCSP (1x0.6)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Mfr: SMC Diode Solutions
Other Names: -1655-2177-1,1655-21
Base Product Number: SFC1050
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1655-SFC1050DKR-ND | 1148617-SFC1050 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |