SMC Diode Solutions Co., Ltd Single Diodes SF24G

Description
Diode Standard 200V 2A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 200V 2A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-SF24GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SF24GCT-ND
Single Diodes 1655-SF24GCT-ND
Diode Standard 200V 2A Through Hole DO-15

Diode Standard 200V 2A Through Hole DO-15

Buy Now Datasheet
Single Diodes - 1655-SF24GTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SF24GTB-ND
Single Diodes 1655-SF24GTB-ND
Diode Standard 200V 2A Through Hole DO-15

Diode Standard 200V 2A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1219031-SF24G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1219031-SF24G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1219031-SF24G
Win Source Part Number: 1219031-SF24G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: SF24G,1655-1580-1,16 55-1580-2,1655-1580- 3,1655-1580-6INACTIV E,1655-1580-6,1655-1 580-6-ND,1655-SF24G, SF24GTA,1655-1580-2- ND,1655-1580-1-ND,16 55-1580-3-ND,1655-SF 24GTB,1655-SF24GCT,1 655-1580-6INACTIVE-N D Base Product Number: SF24

Win Source Part Number: 1219031-SF24G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: SF24G,1655-1580-1,1655-1580-2,1655-1580-3,1655-1580-6INACTIVE,1655-1580-6,1655-1580-6-ND,1655-SF24G,SF24GTA,1655-1580-2-ND,1655-1580-1-ND,1655-1580-3-ND,1655-SF24GTB,1655-SF24GCT,1655-1580-6INACTIVE-ND
Base Product Number: SF24

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF24G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF24G
Discrete Semiconductor Products - Diodes - Rectifiers SF24G
DIODE GEN PURP 200V 2A DO15

DIODE GEN PURP 200V 2A DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1655-SF24GCT-ND 1219031-SF24G SF24G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.9500 volts 0.9500 volts
VR 200 volts
Unlock Full Specs
to access all available technical data