Manufacturer: SMC Diode Solutions
Win Source Part Number: 894097-SDURF2060CT
Features: Diode Array 1 Pair Common Cathode Standard 600 V - Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: SDURF2060
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Standard 600V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARRAY GP 600V ITO220AB Product overview: SDURF2060CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURF2060CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V ITO220AB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 894097-SDURF2060CT | 1655-1234-ND | 286-SDURF2060CT | SDURF2060CT | SDURF2060CT |
| Product Name | Diodes, Rectifiers - Arrays - SDURF2060CT | Diode Arrays | 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Ultrafast Recovery Rectifiers Rec. Rectifiers,20A,600V,ITO-220AB |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 600 V - Through Hole TO-220-3 Full Pack, Isolated Tab | ||||
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220 | TO-220; ITO-220AB |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |