Diode Standard 600V 20A Through Hole ITO-220AC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP 600V 20A ITO220AC
1.6V@20A 40ns Single 20A 600V ITO-220AC Fast recovery/high efficiency diode ROHS
| DigiKey | Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | SDURF2060SMC-ND | SDURF2060 | SDURF2060 | SDURF2060 |
| Product Name | Single Diodes | Ultrafast Recovery Rectifiers Rec. Rectifiers,20A,600V,ITO-220AC | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; ITO-220AC | |||
| Life Cycle Stage | Active | |||
| VF | 2 volts | 1.6 volts |