DIODE GEN PURP 600V 15A ITO220AC Product overview: SDURF1560 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURF1560 can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole ITO-220AC
Win Source Part Number: 1368301-SDURF1560
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.03 V @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
15A Single 1.4V@15A 600V ITO-220AC Diodes - General Purpose ROHS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP 600V 15A ITO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SDURF1560 | 1655-1225-ND | 1368301-SDURF1560 | SDURF1560 | SDURF1560 | SDURF1560 |
| Product Name | 600V 15A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diodes >> Diodes - General Purpose | Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,60V,ITO-220AC | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220 | TO-220; ITO-220AC | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| VF | 2.03 volts | 1.4 volts | 2.03 volts |