SMC Diode Solutions Co., Ltd Diode Arrays SDURF1530CT

Description
Diode Array 1 Pair Common Cathode Standard 300V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 300V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-1221-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1221-ND
Diode Arrays 1655-1221-ND
Diode Array 1 Pair Common Cathode Standard 300V Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Standard 300V Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1368268-SDURF1530CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1368268-SDURF1530CT
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1368268-SDURF1530CT
Win Source Part Number: 1368268-SDURF1530CT Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB Base Product Number: SDURF1530 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 300 V Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 8 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 45 ns Current - Reverse Leakage @ Vr: 10 µA @ 300 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode

Win Source Part Number: 1368268-SDURF1530CT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Base Product Number: SDURF1530
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 10 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode

Buy Now Datasheet
300V Diode and Rectifier - 286-SDURF1530CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V Diode and Rectifier
286-SDURF1530CT
300V Diode and Rectifier 286-SDURF1530CT
DIODE ARRAY GP 300V ITO220AB Product overview: SDURF1530CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURF1530CT can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V ITO220AB Product overview: SDURF1530CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURF1530CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,300V,ITO-220AB - SDURF1530CT - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,300V,ITO-220AB
SDURF1530CT
Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,300V,ITO-220AB SDURF1530CT
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDURF1530CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDURF1530CT
Discrete Semiconductor Products - Diodes - Rectifiers SDURF1530CT
DIODE ARRAY GP 300V ITO220AB

DIODE ARRAY GP 300V ITO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 1655-1221-ND 1368268-SDURF1530CT 286-SDURF1530CT SDURF1530CT SDURF1530CT
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 300V Diode and Rectifier Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,300V,ITO-220AB Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220; ITO-220AB
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data