Win Source Part Number: 1368312-SDURF10P100B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
Base Product Number: SDURF10
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Standard 1000V 10A Through Hole ITO-220AC
DIODE GEN PURP 1KV 10A ITO220AC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1368312-SDURF10P100B | 1655-2185-ND | SDURF10P100B |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.8 volts | 1.8 volts | |
| VR | 1000 volts | ||
| IR | 0.0100 mA | ||
| trr | 100 ns |