DIODE ARRAY GP 300V ITO220AB Product overview: SDURF1030CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURF1030CT can be used for catalog matching and distributor lookup.
Manufacturer: SMC Diode Solutions
Win Source Part Number: 103415-SDURF1030CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 30μA @ 300V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 300V Through Hole TO-220-3 Full Pack, Isolated Tab
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE ARRAY GP 300V ITO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-SDURF1030CT | 103415-SDURF1030CT | 1655-1211-ND | SDURF1030CT | SDURF1030CT |
| Product Name | 300V Diode and Rectifier | Diodes, Rectifiers - Arrays - SDURF1030CT | Diode Arrays | Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,300V,ITO-220AB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | TO-220 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active |