SMC Diode Solutions Co., Ltd Diode Arrays SDURF1020CTR

Description
Diode Array 1 Pair Common Anode Standard 200V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 200V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-SDURF1020CTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 200V Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Anode Standard 200V Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
200V Diode and Rectifier - 286-SDURF1020CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V Diode and Rectifier
286-SDURF1020CTR
200V Diode and Rectifier 286-SDURF1020CTR
DIODE ARRAY GP 200V ITO220AB Product overview: SDURF1020CTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURF1020CTR can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V ITO220AB Product overview: SDURF1020CTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURF1020CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1159794-SDURF1020CTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1159794-SDURF1020CTR
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1159794-SDURF1020CTR
Win Source Part Number: 1159794-SDURF1020CTR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 975 mV @ 5 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 1655-SDURF1020CTR-ND ,-1765-SDURF1020CTR- ND,SDURF1020C,1655-S DURF1020C-ND,-1765-S DURF1020CTR,1655-120 9-ND,SDURF1020CTR,16 55-1209,1655-SDURF10 20CTR,-1765-SDURF102 0C-ND,1655-SDURF1020 C,-1765-SDURF1020C Base Product Number: SDURF1020

Win Source Part Number: 1159794-SDURF1020CTR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 975 mV @ 5 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 1655-SDURF1020CTR-ND,-1765-SDURF1020CTR-ND,SDURF1020C,1655-SDURF1020C-ND,-1765-SDURF1020CTR,1655-1209-ND,SDURF1020CTR,1655-1209,1655-SDURF1020CTR,-1765-SDURF1020C-ND,1655-SDURF1020C,-1765-SDURF1020C
Base Product Number: SDURF1020

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDURF1020CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDURF1020CTR
Discrete Semiconductor Products - Diodes - Rectifiers SDURF1020CTR
DIODE ARRAY GP 200V ITO220AB

DIODE ARRAY GP 200V ITO220AB

Supplier's Site
Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,200V,ITO-220AB - SDURF1020CTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,200V,ITO-220AB
SDURF1020CTR
Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,200V,ITO-220AB SDURF1020CTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 1655-SDURF1020CTR-ND 286-SDURF1020CTR 1159794-SDURF1020CTR SDURF1020CTR SDURF1020CTR
Product Name Diode Arrays 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,200V,ITO-220AB
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data