SMC Diode Solutions Co., Ltd 600V DPAK Diode and Rectifier SDURD560ATR

Description
DIODE GEN PURP 600V DPAK Product overview: SDURD560ATR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURD560ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V DPAK Product overview: SDURD560ATR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURD560ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V DPAK Diode and Rectifier - 280-SDURD560ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V DPAK Diode and Rectifier
280-SDURD560ATR
600V DPAK Diode and Rectifier 280-SDURD560ATR
DIODE GEN PURP 600V DPAK Product overview: SDURD560ATR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURD560ATR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V DPAK Product overview: SDURD560ATR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURD560ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDURD560ATR - 933246-SDURD560ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDURD560ATR
933246-SDURD560ATR
Diodes, Rectifiers - Single - SDURD560ATR 933246-SDURD560ATR
Manufacturer: SMC Diode Solutions Win Source Part Number: 933246-SDURD560ATR Features: Diode Standard - Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SDURD560 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1575-6, 1655-1575-2, 1655-1575-1

Manufacturer: SMC Diode Solutions
Win Source Part Number: 933246-SDURD560ATR
Features: Diode Standard - Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDURD560
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1575-6, 1655-1575-2, 1655-1575-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SDURD560ATR 933246-SDURD560ATR
Product Name 600V DPAK Diode and Rectifier Diodes, Rectifiers - Single - SDURD560ATR
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data