SMC Diode Solutions Co., Ltd Single Diodes SDURD1560

Description
Diode Standard 600V Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Standard 600V Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-SDURD1560TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SDURD1560TR-ND
Single Diodes 1655-SDURD1560TR-ND
Diode Standard 600V Surface Mount DPAK

Diode Standard 600V Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 1655-SDURD1560CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SDURD1560CT-ND
Single Diodes 1655-SDURD1560CT-ND
Diode Standard 600V Surface Mount DPAK

Diode Standard 600V Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 1655-SDURD1560DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V Surface Mount DPAK

Diode Standard 600V Surface Mount DPAK

Buy Now Datasheet
600V DPAK Diode and Rectifier - 280-SDURD1560 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V DPAK Diode and Rectifier
280-SDURD1560
600V DPAK Diode and Rectifier 280-SDURD1560
DIODE GEN PURP 600V DPAK Product overview: SDURD1560 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURD1560 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V DPAK Product overview: SDURD1560 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURD1560 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366752-SDURD1560 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366752-SDURD1560
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366752-SDURD1560
Win Source Part Number: 1366752-SDURD1560 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Base Product Number: SDURD1560 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 15 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366752-SDURD1560
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: SDURD1560
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,600V,DPAK - SDURD1560 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,600V,DPAK
SDURD1560
Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,600V,DPAK SDURD1560
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1655-SDURD1560TR-ND 280-SDURD1560 1366752-SDURD1560 SDURD1560
Product Name Single Diodes 600V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,600V,DPAK
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DPAK; DPAK
RoHS Compliant RoHS
VF 1.7 volts
Unlock Full Specs
to access all available technical data