Win Source Part Number: 1314860-SDURD1060CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.66 V @ 10 A
Reverse Recovery Time (trr): 32 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: SDURD1060
DIODE GEN PURP 600V 10A DPAK Product overview: SDURD1060CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURD1060CT can be used for catalog matching and distributor lookup.
Diode Standard 600V 10A Surface Mount DPAK
Diode Standard 600V 10A Surface Mount DPAK
Diode Standard 600V 10A Surface Mount DPAK
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP 600V 10A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1314860-SDURD1060CT | 280-SDURD1060CT | 1655-SDURD1060CTTR-ND | SDURD1060CT | SDURD1060CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600V 10A DPAK Diode and Rectifier | Single Diodes | Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,600V,DPAK | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.66 volts | 1.66 volts | |||
| VR | 600 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 32 ns |