SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - SDURD1060BTR SDURD1060BTR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 894096-SDURD1060BTR Features: Diode Standard 600 V 10A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SDURD1060 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SDURD1060B, 1655-1565-6, 1655-1565-2, 1655-1565-1
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 894096-SDURD1060BTR Features: Diode Standard 600 V 10A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SDURD1060 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SDURD1060B, 1655-1565-6, 1655-1565-2, 1655-1565-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SDURD1060BTR - 894096-SDURD1060BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDURD1060BTR
894096-SDURD1060BTR
Diodes, Rectifiers - Single - SDURD1060BTR 894096-SDURD1060BTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 894096-SDURD1060BTR Features: Diode Standard 600 V 10A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SDURD1060 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SDURD1060B, 1655-1565-6, 1655-1565-2, 1655-1565-1

Manufacturer: SMC Diode Solutions
Win Source Part Number: 894096-SDURD1060BTR
Features: Diode Standard 600 V 10A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDURD1060
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SDURD1060B, 1655-1565-6, 1655-1565-2, 1655-1565-1

Buy Now Datasheet
600V DPAK Diode and Rectifier - 280-SDURD1060BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V DPAK Diode and Rectifier
280-SDURD1060BTR
600V DPAK Diode and Rectifier 280-SDURD1060BTR
DIODE GEN PURP 600V DPAK Product overview: SDURD1060BTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURD1060BTR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V DPAK Product overview: SDURD1060BTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURD1060BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 894096-SDURD1060BTR 280-SDURD1060BTR
Product Name Diodes, Rectifiers - Single - SDURD1060BTR 600V DPAK Diode and Rectifier
Diode Type Diode Standard 600 V 10A Surface Mount DPAK
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2222904 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCPHN20 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details