Manufacturer: SMC Diode Solutions
Win Source Part Number: 894095-SDURD1030CTTR
Features: Diode Array 1 Pair Common Cathode Standard 300 V - Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDURD1030
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1561-2-ND, -1765-SDURD1030CTTRC
DIODE ARRAY GEN PURP 300V DPAK Product overview: SDURD1030CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURD1030CTTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 894095-SDURD1030CTTR | 286-SDURD1030CTTR |
| Product Name | Diodes, Rectifiers - Arrays - SDURD1030CTTR | 300V DPAK Diode and Rectifier |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 300 V - Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 |