Diode Standard 200V Surface Mount D2PAK
Diode Standard 200V Surface Mount D2PAK
Diode Standard 200V Surface Mount D2PAK
Win Source Part Number: 1383412-SDURB2020
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 20 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 15 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: SDURB2020
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1655-SDURB2020CT-ND | 1383412-SDURB2020 | SDURB2020 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Ultrafast Recovery Rectifiers Rec. Rectifiers,20A,200V,D2PAK |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VF | 1.15 volts | ||
| VR | 200 volts |