SMC Diode Solutions Co., Ltd 200V Diode and Rectifier SDURB1020CTTR

Description
DIODE ARRAY GEN PURP 200V D2PAK Product overview: SDURB1020CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURB1020CTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GEN PURP 200V D2PAK Product overview: SDURB1020CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURB1020CTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V Diode and Rectifier - 286-SDURB1020CTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V Diode and Rectifier
286-SDURB1020CTTR
200V Diode and Rectifier 286-SDURB1020CTTR
DIODE ARRAY GEN PURP 200V D2PAK Product overview: SDURB1020CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURB1020CTTR can be used for catalog matching and distributor lookup.

DIODE ARRAY GEN PURP 200V D2PAK Product overview: SDURB1020CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURB1020CTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SDURB1020CTTR - 894094-SDURB1020CTTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDURB1020CTTR
894094-SDURB1020CTTR
Diodes, Rectifiers - Arrays - SDURB1020CTTR 894094-SDURB1020CTTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 894094-SDURB1020CTTR Features: Diode Array 1 Pair Common Cathode Standard 200 V - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SDURB1020 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-SDURB1020CTTR, -1765-SDURB1020CTTR, 1655-1532-1, 1655-1532-2-ND, -1765-SDURB1020CTTRC T, -1765-SDURB1020CTTRD KR, 1655-1532-1-ND, 1655-SDURB1020CTTRDK R, 1655-1532-6, 1655-SDURB1020CTTRCT , 1655-1532-6-ND, 1655-1532-2, -1765-SDURB1020CTTR- ND

Manufacturer: SMC Diode Solutions
Win Source Part Number: 894094-SDURB1020CTTR
Features: Diode Array 1 Pair Common Cathode Standard 200 V - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDURB1020
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-SDURB1020CTTR, -1765-SDURB1020CTTR, 1655-1532-1, 1655-1532-2-ND, -1765-SDURB1020CTTRCT, -1765-SDURB1020CTTRDKR, 1655-1532-1-ND, 1655-SDURB1020CTTRDKR, 1655-1532-6, 1655-SDURB1020CTTRCT, 1655-1532-6-ND, 1655-1532-2, -1765-SDURB1020CTTR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SDURB1020CTTR 894094-SDURB1020CTTR
Product Name 200V Diode and Rectifier Diodes, Rectifiers - Arrays - SDURB1020CTTR
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK
Unlock Full Specs
to access all available technical data