SMC Diode Solutions Co., Ltd Single Diodes SDUR60Q60W

Description
Diode Standard 600V 60A Through Hole TO-247AC
Request a Quote Datasheet
Description
Diode Standard 600V 60A Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-2189-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-2189-ND
Single Diodes 1655-2189-ND
Diode Standard 600V 60A Through Hole TO-247AC

Diode Standard 600V 60A Through Hole TO-247AC

Buy Now Datasheet
600V 60A Diode and Rectifier - 280-SDUR60Q60W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 60A Diode and Rectifier
280-SDUR60Q60W
600V 60A Diode and Rectifier 280-SDUR60Q60W
DIODE GEN PURP 600V 60A TO247AC Product overview: SDUR60Q60W from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDUR60Q60W can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 60A TO247AC Product overview: SDUR60Q60W from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDUR60Q60W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366717-SDUR60Q60W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366717-SDUR60Q60W
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366717-SDUR60Q60W
Win Source Part Number: 1366717-SDUR60Q60W Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: TO-247-2 Supplier Device Package: TO-247AC Base Product Number: SDUR60 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.4 V @ 60 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 40 ns Current - Reverse Leakage @ Vr: 25 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C

Win Source Part Number: 1366717-SDUR60Q60W
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247AC
Base Product Number: SDUR60
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.4 V @ 60 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 40 ns
Current - Reverse Leakage @ Vr: 25 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDUR60Q60W - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDUR60Q60W
Discrete Semiconductor Products - Diodes - Rectifiers SDUR60Q60W
DIODE GEN PURP 600V 60A TO247AC

DIODE GEN PURP 600V 60A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1655-2189-ND 280-SDUR60Q60W 1366717-SDUR60Q60W SDUR60Q60W
Product Name Single Diodes 600V 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tube
RoHS Compliant RoHS
VF 2.4 volts 2.4 volts
Unlock Full Specs
to access all available technical data