SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Arrays - SDUR6040WT SDUR6040WT

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 894093-SDUR6040WT Features: Diode Array 1 Pair Common Cathode Standard 400 V - Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SDUR6040 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 894093-SDUR6040WT Features: Diode Array 1 Pair Common Cathode Standard 400 V - Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SDUR6040 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SDUR6040WT - 894093-SDUR6040WT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDUR6040WT
894093-SDUR6040WT
Diodes, Rectifiers - Arrays - SDUR6040WT 894093-SDUR6040WT
Manufacturer: SMC Diode Solutions Win Source Part Number: 894093-SDUR6040WT Features: Diode Array 1 Pair Common Cathode Standard 400 V - Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SDUR6040 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: SMC Diode Solutions
Win Source Part Number: 894093-SDUR6040WT
Features: Diode Array 1 Pair Common Cathode Standard 400 V - Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: SDUR6040
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - 1655-1200-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1200-ND
Diode Arrays 1655-1200-ND
Diode Array 1 Pair Common Cathode Standard 400V Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 400V Through Hole TO-247-3

Buy Now Datasheet
400V Diode and Rectifier - 286-SDUR6040WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V Diode and Rectifier
286-SDUR6040WT
400V Diode and Rectifier 286-SDUR6040WT
DIODE ARRAY GP 400V TO247AD Product overview: SDUR6040WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDUR6040WT can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V TO247AD Product overview: SDUR6040WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDUR6040WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ultrafast Recovery Rectifiers Rec. Rectifiers,60A,400V,TO-247AD - SDUR6040WT - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,60A,400V,TO-247AD
SDUR6040WT
Ultrafast Recovery Rectifiers Rec. Rectifiers,60A,400V,TO-247AD SDUR6040WT
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDUR6040WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDUR6040WT
Discrete Semiconductor Products - Diodes - Rectifiers SDUR6040WT
DIODE ARRAY GP 400V TO247AD

DIODE ARRAY GP 400V TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 894093-SDUR6040WT 1655-1200-ND 286-SDUR6040WT SDUR6040WT SDUR6040WT
Product Name Diodes, Rectifiers - Arrays - SDUR6040WT Diode Arrays 400V Diode and Rectifier Ultrafast Recovery Rectifiers Rec. Rectifiers,60A,400V,TO-247AD Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Common Cathode Standard 400 V - Through Hole TO-247-3
Package TO-247; TO-247AD TO-247; TO-247-3 Tube TO-247; TO-247AD TO-247
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data