Win Source Part Number: 1366928-SDUR6040W
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247AC
Base Product Number: SDUR6040
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.47 V @ 60 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
DIODE GEN PURP 400V 60A TO247AC Product overview: SDUR6040W from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDUR6040W can be used for catalog matching and distributor lookup.
Diode Standard 400V 60A Through Hole TO-247AC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP 400V 60A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1366928-SDUR6040W | 280-SDUR6040W | 1655-1199-ND | SDUR6040W | SDUR6040W |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 400V 60A Diode and Rectifier | Single Diodes | Ultrafast Recovery Rectifiers Rec. Rectifiers,60A,400V,TO-247AC | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.47 volts | 1.47 volts | |||
| VR | 400 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 45 ns |