SMC Diode Solutions Co., Ltd Diode Arrays SDUR6030WT

Description
Diode Array 1 Pair Common Cathode Standard 300V Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 300V Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-1198-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1198-ND
Diode Arrays 1655-1198-ND
Diode Array 1 Pair Common Cathode Standard 300V Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 300V Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SDUR6030WT - 810233-SDUR6030WT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDUR6030WT
810233-SDUR6030WT
Diodes, Rectifiers - Arrays - SDUR6030WT 810233-SDUR6030WT
Manufacturer: SMC Diode Solutions Win Source Part Number: 810233-SDUR6030WT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 45ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Supplier Device Package: TO-247AD Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 300V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 30A Current - Reverse Leakage at Vr: 5μA at 300V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 810233-SDUR6030WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 45ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Supplier Device Package: TO-247AD
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 30A
Current - Reverse Leakage at Vr: 5μA at 300V

Buy Now
300V Diode and Rectifier - 286-SDUR6030WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V Diode and Rectifier
286-SDUR6030WT
300V Diode and Rectifier 286-SDUR6030WT
DIODE ARRAY GP 300V TO247AD Product overview: SDUR6030WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDUR6030WT can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V TO247AD Product overview: SDUR6030WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDUR6030WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ultrafast Recovery Rectifiers Rec. Rectifiers,60A,300V,TO-247AD - SDUR6030WT - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,60A,300V,TO-247AD
SDUR6030WT
Ultrafast Recovery Rectifiers Rec. Rectifiers,60A,300V,TO-247AD SDUR6030WT
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDUR6030WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDUR6030WT
Discrete Semiconductor Products - Diodes - Rectifiers SDUR6030WT
DIODE ARRAY GP 300V TO247AD

DIODE ARRAY GP 300V TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 1655-1198-ND 810233-SDUR6030WT 286-SDUR6030WT SDUR6030WT SDUR6030WT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SDUR6030WT 300V Diode and Rectifier Ultrafast Recovery Rectifiers Rec. Rectifiers,60A,300V,TO-247AD Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-247; TO-247-3 Tube TO-247; TO-247AD TO-247
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data