SMC Diode Solutions Co., Ltd Single Diodes SDUR530

Description
Diode Standard 300V Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 300V Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-SDUR530-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SDUR530-ND
Single Diodes 1655-SDUR530-ND
Diode Standard 300V Through Hole TO-220AC

Diode Standard 300V Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366926-SDUR530 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366926-SDUR530
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366926-SDUR530
Win Source Part Number: 1366926-SDUR530 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: TO-220-2 Supplier Device Package: TO-220AC Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 300 V Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 45 ns Current - Reverse Leakage @ Vr: 30 µA @ 300 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366926-SDUR530
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 30 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Ultrafast Recovery Rectifiers Rec. Rectifiers,5A,300V,TO-220AC - SDUR530 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,5A,300V,TO-220AC
SDUR530
Ultrafast Recovery Rectifiers Rec. Rectifiers,5A,300V,TO-220AC SDUR530
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDUR530 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDUR530
Discrete Semiconductor Products - Diodes - Rectifiers SDUR530
DIODE GEN PURP 300V TO220AC

DIODE GEN PURP 300V TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1655-SDUR530-ND 1366926-SDUR530 SDUR530 SDUR530
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Ultrafast Recovery Rectifiers Rec. Rectifiers,5A,300V,TO-220AC Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VF 1.3 volts 1.3 volts
VR 300 volts
IR 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220683 - RS Components, Ltd.
Specs
Package Sot-323 (sc-70)
RoHS Compliant RoHS
trr 4 ns
View Details
High Voltage Power Rectifiers - HRSCFS10000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
Diodes, Rectifiers - Arrays - BAS16VY/ZLF - 1022044-BAS16VY/ZLF - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.25 volts
View Details
4 suppliers
Schottky Diode and Rectifier - 280-50WQ06FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers