Win Source Part Number: 1368230-SDUR520
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 975 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
DIODE GEN PURP 200V TO220AC Product overview: SDUR520 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDUR520 can be used for catalog matching and distributor lookup.
Diode Standard 200V Through Hole TO-220AC
DIODE GEN PURP 200V TO220AC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1368230-SDUR520 | 280-SDUR520 | 1655-SDUR520-ND | SDUR520 | SDUR520 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 200V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Ultrafast Recovery Rectifiers Rec. Rectifiers,5A,200V,TO-220AC |
| VF | 0.9750 volts | 0.9750 volts | |||
| VR | 200 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 35 ns |