SMC Diode Solutions Co., Ltd Diode Arrays SDUR3040WT

Description
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-2281-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-2281-ND
Diode Arrays 1655-2281-ND
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1383411-SDUR3040WT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1383411-SDUR3040WT
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1383411-SDUR3040WT
Win Source Part Number: 1383411-SDUR3040WT Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 15 A Reverse Recovery Time (trr): 45 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Base Product Number: SDUR3040 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383411-SDUR3040WT
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 15 A
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: SDUR3040
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
400V 15A Diode and Rectifier - 286-SDUR3040WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 15A Diode and Rectifier
286-SDUR3040WT
400V 15A Diode and Rectifier 286-SDUR3040WT
DIODE ARRAY GP 400V 15A TO247AD Product overview: SDUR3040WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDUR3040WT can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 15A TO247AD Product overview: SDUR3040WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDUR3040WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDUR3040WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDUR3040WT
Discrete Semiconductor Products - Diodes - Rectifiers SDUR3040WT
DIODE ARRAY GP 400V 15A TO247AD

DIODE ARRAY GP 400V 15A TO247AD

Supplier's Site
Ultrafast Recovery Rectifiers Rec. Rectifiers,30A,400V,TO-247AD - SDUR3040WT - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,30A,400V,TO-247AD
SDUR3040WT
Ultrafast Recovery Rectifiers Rec. Rectifiers,30A,400V,TO-247AD SDUR3040WT
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 1655-2281-ND 1383411-SDUR3040WT 286-SDUR3040WT SDUR3040WT SDUR3040WT
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 400V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Ultrafast Recovery Rectifiers Rec. Rectifiers,30A,400V,TO-247AD
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 Tube TO-247; TO-247AD
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data