Win Source Part Number: 1366889-SDUR1620CT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Base Product Number: SDUR1620
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
DIODE ARR SCHOTT 200V TO220AB Product overview: SDUR1620CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDUR1620CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V Through Hole TO-220-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE ARR SCHOTT 200V TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1366889-SDUR1620CT | 286-SDUR1620CT | SDUR1620CTSMC-ND | SDUR1620CT | SDUR1620CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 200V Diode and Rectifier | Diode Arrays | Ultrafast Recovery Rectifiers Rec. Rectifiers,16A,200V,TO-220AB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | ||||
| VF | 1.2 volts | 1.2 volts | |||
| VR | 200 volts | ||||
| IR | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |