SMC Diode Solutions Co., Ltd Diode Arrays SDUR1060CT

Description
Diode Array 1 Pair Common Cathode Standard 600V Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-SDUR1060CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1368247-SDUR1060CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1368247-SDUR1060CT
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1368247-SDUR1060CT
Win Source Part Number: 1368247-SDUR1060CT Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220AB Base Product Number: SDUR1060 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode

Win Source Part Number: 1368247-SDUR1060CT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Base Product Number: SDUR1060
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode

Buy Now Datasheet
600V Diode and Rectifier - 286-SDUR1060CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Diode and Rectifier
286-SDUR1060CT
600V Diode and Rectifier 286-SDUR1060CT
DIODE ARRAY GP 600V TO220AB Product overview: SDUR1060CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDUR1060CT can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V TO220AB Product overview: SDUR1060CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDUR1060CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,600V,TO-220AB - SDUR1060CT - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,600V,TO-220AB
SDUR1060CT
Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,600V,TO-220AB SDUR1060CT
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDUR1060CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDUR1060CT
Discrete Semiconductor Products - Diodes - Rectifiers SDUR1060CT
DIODE ARRAY GP 600V TO220AB

DIODE ARRAY GP 600V TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 1655-SDUR1060CT-ND 1368247-SDUR1060CT 286-SDUR1060CT SDUR1060CT SDUR1060CT
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 600V Diode and Rectifier Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,600V,TO-220AB Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 Tube TO-220; TO-220AB
VF 1.55 volts 1.55 volts
Unlock Full Specs
to access all available technical data