DIODE GEN PURP 400V TO220AC Product overview: SDUR1040 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDUR1040 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366925-SDUR1040
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Base Product Number: SDUR1
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Standard 400V Through Hole TO-220AC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP 400V TO220AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SDUR1040 | 1366925-SDUR1040 | 1655-SDUR1040-ND | SDUR1040 | SDUR1040 |
| Product Name | 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,400V,TO-220AC | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220AC | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VF | 1.3 volts | 1.3 volts |