SMC Diode Solutions Co., Ltd TVS Protection Diode SD05LC

Description
TVS DIODE 5VWM 18.3VC SOD323 Product overview: SD05LC from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 18.3VC SOD323 Product overview: SD05LC from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SD05LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SD05LC
TVS Protection Diode 144-SD05LC
TVS DIODE 5VWM 18.3VC SOD323 Product overview: SD05LC from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05LC can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 18.3VC SOD323 Product overview: SD05LC from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1655-SD05LCCT-ND - DigiKey
Thief River Falls, MN, United States
18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1655-SD05LCTR-ND - DigiKey
Thief River Falls, MN, United States
18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1655-SD05LCDKR-ND - DigiKey
Thief River Falls, MN, United States
18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1379741-SD05LC - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1379741-SD05LC
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1379741-SD05LC
Win Source Part Number: 1379741-SD05LC Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Series: SDxxLC Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: SD05 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Ethernet, USB REACH Status: REACH Affected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 18.3V Current - Peak Pulse (10/1000µs): 17A (8/20µs) Power - Peak Pulse: 350W Power Line Protection: Yes Capacitance @ Frequency: 5pF @ 1MHz (Max) Unidirectional Channels: 1

Win Source Part Number: 1379741-SD05LC
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Series: SDxxLC
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: SD05
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Ethernet, USB
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 18.3V
Current - Peak Pulse (10/1000µs): 17A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: Yes
Capacitance @ Frequency: 5pF @ 1MHz (Max)
Unidirectional Channels: 1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD05LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD05LC
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD05LC
TVS DIODE 5VWM 18.3VC SOD323

TVS DIODE 5VWM 18.3VC SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SD05LC 1655-SD05LCCT-ND 1379741-SD05LC SD05LC
Product Name TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data