Manufacturer: SMC Diode Solutions
Win Source Part Number: 793897-SBRF1060CTL
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Family Name: SBRF1060CTL
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 60V
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 60V ITO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 793897-SBRF1060CTL | SBRF1060CTLSMC-ND | SBRF1060CTL |
| Product Name | Diodes, Rectifiers - Arrays - SBRF1060CTL | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.6500 volts | 0.6500 volts | |
| VR | 60 volts | ||
| IR | 1 mA |