SMC Diode Solutions Co., Ltd Diode Arrays SBRF10100CT

Description
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBRF10100CTSMC-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBRF10100CTSMC-ND
Diode Arrays SBRF10100CTSMC-ND
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBRF10100CT - 1094625-SBRF10100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBRF10100CT
1094625-SBRF10100CT
Diodes, Rectifiers - Arrays - SBRF10100CT 1094625-SBRF10100CT
Manufacturer: SMC Diode Solutions Win Source Part Number: 1094625-SBRF10100CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1094625-SBRF10100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRF10100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRF10100CT
Discrete Semiconductor Products - Diodes - Rectifiers SBRF10100CT
DIODE ARR SCHOTT 100V ITO220AB

DIODE ARR SCHOTT 100V ITO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number SBRF10100CTSMC-ND 1094625-SBRF10100CT SBRF10100CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBRF10100CT Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB TO-220
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
Voltage regulator double diodes - BZB784-C6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details