SMC Diode Solutions Co., Ltd Schottky 200V 10A DPAK Diode and Rectifier SBRD10200TR

Description
DIODE SCHOTTKY 200V 10A DPAK Product overview: SBRD10200TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD10200TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 200V 10A DPAK Product overview: SBRD10200TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD10200TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V 10A DPAK Diode and Rectifier - 280-SBRD10200TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 10A DPAK Diode and Rectifier
280-SBRD10200TR
Schottky 200V 10A DPAK Diode and Rectifier 280-SBRD10200TR
DIODE SCHOTTKY 200V 10A DPAK Product overview: SBRD10200TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD10200TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 10A DPAK Product overview: SBRD10200TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD10200TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBRD10200TR - 850032-SBRD10200TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRD10200TR
850032-SBRD10200TR
Diodes, Rectifiers - Single - SBRD10200TR 850032-SBRD10200TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 850032-SBRD10200TR Features: Diode 200 V Package: Reel - TR Family Name: SBRD10200 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1939-6, SBRD10200TRSMC-ND, 1655-1939-1, 1655-1939-2, SBRD10200TRSMC

Manufacturer: SMC Diode Solutions
Win Source Part Number: 850032-SBRD10200TR
Features: Diode 200 V
Package: Reel - TR
Family Name: SBRD10200
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1939-6, SBRD10200TRSMC-ND, 1655-1939-1, 1655-1939-2, SBRD10200TRSMC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SBRD10200TR 850032-SBRD10200TR
Product Name Schottky 200V 10A DPAK Diode and Rectifier Diodes, Rectifiers - Single - SBRD10200TR
Package Reel - TR
Unlock Full Specs
to access all available technical data