Manufacturer: SMC Diode Solutions
Win Source Part Number: 793887-SBL5100TA
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 793887-SBL5100TA |
| Product Name | Diodes, Rectifiers - Single - SBL5100TA |
| VF | 0.8500 volts |