SMC Diode Solutions Co., Ltd Schottky 100V 5A Diode and Rectifier SB5100TA

Description
DIODE SCHOTTKY 100V 5A DO201AD Product overview: SB5100TA from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5100TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5A DO201AD Product overview: SB5100TA from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5100TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 5A Diode and Rectifier - 280-SB5100TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-SB5100TA
Schottky 100V 5A Diode and Rectifier 280-SB5100TA
DIODE SCHOTTKY 100V 5A DO201AD Product overview: SB5100TA from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5100TA can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A DO201AD Product overview: SB5100TA from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5100TA can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SB5100TA - 139784-SB5100TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB5100TA
139784-SB5100TA
Diodes, Rectifiers - Single - SB5100TA 139784-SB5100TA
Manufacturer: SMC Diode Solutions Win Source Part Number: 139784-SB5100TA Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 250pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 139784-SB5100TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 250pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SB5100TA 139784-SB5100TA
Product Name Schottky 100V 5A Diode and Rectifier Diodes, Rectifiers - Single - SB5100TA
Package AMMO PACKAGE DO-201; DO-201AD
Unlock Full Specs
to access all available technical data